The M36LOT806OB0ZAQ is an advanced memory device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the needs of modern electronic systems that require high-speed, reliable non-volatile memory solutions. The M36LOT806OB0ZAQ is a testament to STMicroelectronics' commitment to providing cutting-edge technology to enhance the performance and efficiency of electronic products.
Key Features
- Memory Capacity: The device boasts a substantial memory capacity, making it suitable for storing firmware, boot code, and other critical data.
- Speed: With fast read and write capabilities, the M36LOT806OB0ZAQ ensures smooth and efficient operation, minimizing delay in data access and enhancing overall system responsiveness.
- Endurance: This memory component is built to withstand a high number of program/erase cycles, offering long-term reliability for applications that demand frequent data updates.
- Low Power Consumption: Designed for energy-sensitive applications, the M36LOT806OB0ZAQ operates with minimal power, contributing to the extended battery life of portable devices.
Applications
The versatility of the M36LOT806OB0ZAQ makes it an ideal choice for a wide range of applications, including but not limited to:
- Embedded systems
- Automotive electronics
- Industrial control units
- Consumer electronics
- Communication devices
Technical Specifications
Parameter
Value
Memory Type
Non-Volatile
Memory Format
FLASH
Interface Type
Parallel
Voltage - Supply
2.7 V ~ 3.6 V
Operating Temperature
-40°C ~ 85°C
STMicroelectronics' M36LOT806OB0ZAQ is a robust and reliable memory solution that provides the performance and durability required by today's sophisticated electronic systems. Whether it's deployed in automotive, industrial, or consumer applications, this memory device delivers the data integrity and operational efficiency that manufacturers and end-users can trust.