EN
  • EN
  • DE

M41ST84WMQ6E

Part No M41ST84WMQ6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 0.5mA @ 2.7V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020918-M41ST84WMQ6E
Ultra Librarian 3D Model Ultra Librarian M41ST84WMQ6E CAD Model

Description

Product Overview: M41ST84WMQ6E - STMicroelectronics

The M41ST84WMQ6E is a cutting-edge integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to offer a robust combination of real-time clock (RTC) functionalities and non-volatile memory storage, making it an ideal component for a wide range of applications that require accurate timekeeping and data retention even in the absence of power.

At the heart of the M41ST84WMQ6E lies a highly precise RTC module that ensures time is tracked to the second, providing features such as alarms, a calendar, and a programmable square-wave output. The clock/calendar functionality covers centuries, with automatic adjustments for months with fewer than 31 days, including corrections for leap years. It operates in either 24-hour or 12-hour format with an AM/PM indicator.

The device also includes a serial interface EEPROM with 8 Kbits of memory, which can be used to store data that must be preserved during power loss. The EEPROM is rated for high reliability, with an endurance of at least 1 million write cycles and a data retention period of over 40 years, ensuring the safety and integrity of critical user data.

Designed for low power consumption, the M41ST84WMQ6E is optimized for battery-backed applications. It features a battery low flag that provides an early warning to prevent data loss during power failures. An integrated crystal oscillator with an optimal frequency of 32.768 kHz, along with built-in power-fail detect and power-down features, further enhances the reliability and performance of this component.

The M41ST84WMQ6E is packaged in a compact surface-mount package, making it suitable for space-constrained applications. It is commonly used in embedded systems, industrial controls, utility meters, POS terminals, and other devices that require reliable timekeeping and data storage capabilities.

In summary, the M41ST84WMQ6E from STMicroelectronics is an exceptional choice for designers looking to integrate dependable RTC and memory features into their electronic systems. Its combination of accuracy, reliability, and low power consumption makes it a versatile and essential component in modern electronics.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess