EN
  • EN
  • DE

M41ST85WMX6TR

Part No M41ST85WMX6TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 0.5mA @ 2.7V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOX
Win Source Part Number 130049-M41ST85WMX6TR
Ultra Librarian 3D Model Ultra Librarian M41ST85WMX6TR CAD Model

Description

Introducing the M41ST85WMX6TR from STMicroelectronics

The M41ST85WMX6TR is a sophisticated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator and an integrated crystal. This precision timekeeping device from STMicroelectronics is designed to provide reliable time tracking for a wide range of applications, including embedded systems, industrial controls, and consumer electronics.

Encased in a compact surface-mount package, the M41ST85WMX6TR offers a wealth of features that make it a versatile choice for any time-sensitive application. With a stable and accurate timekeeping core, this RTC ensures that your systems maintain precise timing, even in the absence of power, thanks to its battery-backup capabilities.

One of the standout features of the M41ST85WMX6TR is its serial I²C interface, which allows for easy integration into existing designs. This interface enables simple communication with microcontrollers and other digital devices, making it a breeze to set up and configure the RTC in your project.

The device also boasts an array of additional functionalities, including an automatic power-fail detect and switch circuitry, which seamlessly transitions to battery backup when external power is lost. Furthermore, the M41ST85WMX6TR offers 44 bytes of NVRAM, providing non-volatile storage for critical data that must be preserved during power outages.

Additional features include an alarm function that can be set to a specific time and date, a programmable square wave output, and a watchdog timer that can reset a system in case of malfunction or deadlock. These features, combined with the device's robust design, ensure that the M41ST85WMX6TR is not only a timekeeper but also a guardian of system integrity.

STMicroelectronics has a reputation for reliability and innovation, and the M41ST85WMX6TR is no exception. Its low power consumption makes it an eco-friendly choice for battery-powered devices, while its comprehensive feature set ensures that it can meet the demands of the most challenging applications. Whether you're designing a smart wearable, a sophisticated industrial control system, or any other time-dependent device, the M41ST85WMX6TR is a reliable and smart choice to keep your applications on schedule.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4291 $56.5746
13+ $7.7367 $100.5771
21+ $7.4949 $157.3929
28+ $7.2531 $203.0868
36+ $7.0114 $252.4104
48+ $6.2861 $301.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess