EN
  • EN
  • DE

M41T00M6F

Part No M41T00M6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 8byte Clock/Calendar/Battery Backup 8-Pin SO N T/R / IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 70μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020921-M41T00M6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M41T00
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian M41T00M6F CAD Model

Description

STMicroelectronics M41T00M6F Real-Time Clock

The M41T00M6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. Manufactured by STMicroelectronics, this RTC provides a highly accurate timekeeping solution that is suitable for a wide range of applications including industrial control systems, medical devices, and consumer electronics.

Key Features

  • Low Power Consumption: Designed for battery-powered applications, the M41T00M6F consumes very little power, helping to extend the battery life of the devices it powers.
  • Serial Interface: The device communicates via a standard I2C interface, allowing for easy integration into most microcontroller-based systems.
  • Accurate Timekeeping: Its precise oscillator and embedded crystal ensure high accuracy in timekeeping, making it a reliable choice for applications where time is critical.
  • Battery Back-up: With a battery backup capability, the M41T00M6F maintains the time and calendar functionality even when the main power supply is interrupted.
  • Programmable Alarm: A programmable alarm function is available, which can be set to a specific time, allowing for scheduled wake-up signals or reminders.
  • Automatic Leap Year Correction: The device automatically adjusts for leap years up to the year 2100, ensuring consistent date information without manual intervention.
  • Additional Features: The M41T00M6F also includes a calendar, clock halt flag, and a 400 kHz two-wire serial interface in a space-saving 8-pin SOIC package.

Applications

The versatility of the M41T00M6F makes it ideal for a variety of applications, including:

  • Embedded systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Healthcare devices
  • Industrial control systems

Overall, the STMicroelectronics M41T00M6F real-time clock is a compact, feature-rich component that offers designers a reliable and efficient timekeeping solution.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6806 $50.4180
75+ $1.3790 $103.4250
115+ $1.3359 $153.6285
155+ $1.2928 $200.3840
205+ $1.2497 $256.1885
270+ $1.1204 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess