EN
  • EN
  • DE

M48T08Y-10MH1F

Part No M48T08Y-10MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM/Battery Backup 28-Pin SOH T/R / IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Reel package
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 785053-M48T08Y-10MH1F
Popularity Medium
Supply and Demand Status Limited
Family Name M48T08
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M48T08Y-10MH1F CAD Model

Description

STMicroelectronics M48T08Y-10MH1F Timekeeper SRAM

The M48T08Y-10MH1F is a 64 Kbit 8Kb x8 TIMEKEEPER® SRAM from STMicroelectronics that integrates a battery-backed non-volatile timekeeping RAM with a programmable real-time clock (RTC). This innovative product is designed to maintain full functionality over a wide voltage range and is particularly suitable for applications that require reliable data storage and precise timekeeping even in the absence of power.

Key Features:

  • Integrated Power-Supply: Comes with a built-in, long-life power-fail deselect circuit which, upon power failure, automatically switches to the battery supply, thus preserving the integrity of the data and the clock.
  • Real-Time Clock: The device includes a programmable real-time clock that is accurate over a wide temperature range. It features year, month, day, date, hours, minutes, and seconds.
  • High-Speed SRAM: Provides a storage capacity of 64 Kbits with an access time of 10ms, delivering fast data retrieval and storage capabilities.
  • Low Power Consumption: Optimized for low power consumption, making it an ideal choice for battery-powered or power-sensitive systems.
  • Package: Available in a 28-pin, 600 mil, JEDEC SOIC package, the M48T08Y-10MH1F is both compact and robust, suitable for a wide range of industrial and commercial applications.

Applications:

The M48T08Y-10MH1F is versatile and can be used in a variety of settings, including:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Point of Sale (POS) terminals
  • Network routers, hubs, switches, and bridges

Why Choose the M48T08Y-10MH1F?

STMicroelectronics' commitment to innovation is evident in the M48T08Y-10MH1F. Its integration of SRAM with a hardware real-time clock and battery backup ensures that critical data is preserved and timekeeping functions continue uninterrupted during power outages. This makes it an indispensable component for systems where data integrity and precise timekeeping are paramount. The robust design and wide operational temperature range make it an excellent choice for challenging environments.

You May Also Be Interested in

Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7328 $75.4656
4+ $30.9602 $123.8408
6+ $29.9927 $179.9562
7+ $29.0252 $203.1764
9+ $28.0577 $252.5193
12+ $25.1552 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess