EN
  • EN
  • DE

AP2161AMP13

Part No AP2161AMP13
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045309-AP2161AMP13
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP2161AMP13 CAD Model

Description

Introducing the AP2161AMP13 from Diodes Incorporated

The AP2161AMP13 is a high-quality, single-channel current-limited integrated high-side power switch, designed for USB and other hot-swap applications. This product from Diodes Incorporated is tailored to provide reliable protection for your sensitive electronic devices. The AP2161AMP13 is particularly suited for applications where power distribution needs to be controlled, such as in USB ports, portable electronics, and peripheral interfaces.

Key Features

  • Current Limiting: The device offers precise current limiting to protect the host device from overcurrent conditions. The current limit threshold is factory-programmed, which ensures consistent performance.
  • Fast Response Time: With a quick response time to fault conditions, the AP2161AMP13 helps prevent damage to your circuitry by rapidly disconnecting the load during overcurrent or short-circuit events.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against excessive power dissipation that could lead to high junction temperatures.
  • Reverse Current Blocking: This function prevents current from flowing backward into the switch when it is powered off, thereby protecting the upstream devices.
  • Controlled Rise Time: The AP2161AMP13 has a controlled output rise time which reduces inrush current, minimizing EMI and potential damage to connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off until the supply voltage reaches a safe operating level.

Applications

  • USB Power Distribution Systems
  • Hot-Swap Power Supplies
  • Battery-Charger Circuits
  • Portable Electronic Devices
  • Notebook Computers

The AP2161AMP13 is available in a small SOT-25 package, making it ideal for space-constrained applications. Its robust design ensures that it can handle continuous loads with ease while providing circuit protection. With a wide operating voltage range and low quiescent current, the AP2161AMP13 is an efficient solution for modern electronic power management needs.

Diodes Incorporated's commitment to quality ensures that the AP2161AMP13 meets the highest standards, providing a reliable and cost-effective solution for managing power distribution and safeguarding your electronic investments.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess