EN
  • EN
  • DE

M48T58Y-70PC1

Part No M48T58Y-70PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-PCDIP, CAPHAT
Win Source Part Number 1210625-M48T58Y-70PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Communications & Networking
Family Name M48T58
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M48T58Y-70PC1 CAD Model

Description

STMicroelectronics M48T58Y-70PC1 Timekeeper SRAM

The M48T58Y-70PC1 is a 5V 64 Kbit 8K x 8 TIMEKEEPER® SRAM which integrates a binary time counter, a programmable alarm, a 100-year calendar, and additional memory of 8 Kbytes of static RAM. It is designed and manufactured by STMicroelectronics, a global semiconductor leader that delivers intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life.

Key Features

  • Integrated Power-Fail Detect: This feature ensures that the timekeeping and SRAM functions switch over to the battery supply automatically during power failures, preserving data integrity and timekeeping.
  • Self-Contained Battery and Crystal: The device comes with an embedded battery and a tuned crystal oscillator, providing a complete timekeeping solution.
  • Programmable Alarm and Interrupt Function: This allows the device to be configured for specific timing events, making it ideal for real-time applications.
  • 64Kb of Storage: With 8K x 8 bits of non-volatile SRAM, the M48T58Y-70PC1 provides ample storage for critical data that must be preserved during power loss.
  • 10-year Battery Life: The long-life battery ensures reliable timekeeping and data retention over an extended period, making it a dependable choice for long-term applications.
  • Serial Interface: The device supports a serial interface for communication, facilitating easy integration with a wide range of microcontrollers and other digital systems.
  • Industrial Temperature Range: Operating within a temperature range of -40°C to +85°C, the M48T58Y-70PC1 is suitable for use in harsh industrial environments.

Applications

The M48T58Y-70PC1 is ideal for a wide range of time-sensitive applications where accurate clock and calendar functions are essential. These applications include utility meters, security systems, point-of-sale terminals, network servers, and other industrial equipment that requires reliable timekeeping and data storage capabilities.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M48T58Y-70PC1 is manufactured with this commitment in mind, ensuring reliability and performance in the most demanding applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3137 $96.6274
3+ $39.6420 $118.9260
4+ $38.4032 $153.6128
6+ $37.1644 $222.9864
7+ $35.9256 $251.4792
10+ $32.2091 $322.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess