EN
  • EN
  • DE
  • IT

M48Z12-70PC1

Part No M48Z12-70PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description 16 Kbit 2Kb x 8 ZEROPOWER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-PCDIP, CAPHAT
RoHS State Request Verification
Win Source Part Number 1210636-M48Z12-70PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M48Z12
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M48Z12-70PC1 CAD Model

Description

STMicroelectronics M48Z12-70PC1 Zero Power SRAM

The M48Z12-70PC1 is a pioneering piece of technology designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a 16 Kbit (2K x 8) Zero Power SRAM, which incorporates power-saving features that make it ideal for a wide range of applications where low power consumption and data integrity are crucial.

Key Features

  • Memory Size: The M48Z12-70PC1 offers a memory capacity of 16 Kbits, organized as 2K by 8 bits, providing sufficient space for critical data storage needs in embedded systems.
  • Speed: With an access time of 70ns, this SRAM delivers fast data access, ensuring high-performance operation for systems that require quick memory retrieval.
  • Integrated Battery: The device includes a factory-installed battery that powers the RAM in the event of a power failure, ensuring data preservation without external power for over 10 years.
  • Low Power Consumption: The Zero Power technology employed in the M48Z12-70PC1 allows for extremely low power consumption when in battery-backup mode, making it an energy-efficient choice.
  • Package: Encased in a 28-pin, 600 mil DIP CAPHATâ„¢ package, the M48Z12-70PC1 is designed for easy integration into a variety of circuit boards and systems.

Applications

The M48Z12-70PC1 is versatile and can be used in a multitude of applications, including:

  • Utility meters
  • Security systems
  • Industrial and automotive electronics
  • Portable instrumentation
  • Medical devices

Reliability and Data Retention

The reliability of the M48Z12-70PC1 is underscored by its ability to retain data for over 10 years in the absence of power. This feature is essential for applications that require long-term data integrity without the need for constant power supply or frequent battery replacement.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability and quality. The M48Z12-70PC1 is designed to comply with the rigorous standards set by the industry, ensuring both performance and reliability while minimizing environmental impact.

In summary, the M48Z12-70PC1 from STMicroelectronics is a robust, low-power SRAM solution that offers reliable data storage with the added security of an integrated battery backup. Its fast access time and adherence to quality standards make it an excellent choice for a wide range of applications where data integrity is paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 55NS 32SOIC
Lowest to $8.0370
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 48MINIBGA
Lowest to $22.0727
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $21.8179
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $6.1579
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 32SOJ
Lowest to $19.5582
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBLâ„¢ Architecture
Lowest to $10.9200
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 119PBGA / 16-Mbit (512 K words × 32 bits) Static RAM with Error-Correcting Code (ECC)
Lowest to $85.7734

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4474 $86.8948
3+ $35.6491 $106.9473
5+ $34.5351 $172.6755
6+ $33.4211 $200.5266
8+ $32.3070 $258.4560
11+ $28.9649 $318.6139
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess