EN
  • EN
  • DE
  • IT

M48Z18-100MH1

Part No M48Z18-100MH1
Manufacturer STMicroelectronics
Description 64 Kbit 8Kb x 8 ZEROPOWER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210639-M48Z18-100MH1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z18-100MH1 CAD Model

Description

The M48Z18-100MH1 is a 64 Kbit 8Kb x8 Zero Power RAM product from STMicroelectronics that combines a fast static RAM with a lithium battery. This integration ensures data retention without the need for external batteries, making it an ideal memory solution for systems requiring reliable non-volatile memory that can maintain data integrity even when the main power is lost.

Key Features

  • Integrated Power Supply: The device includes a factory-installed lithium battery that provides a long-term, reliable power source for the internal RAM, ensuring data retention for over 10 years in the absence of external power.
  • Low Power Consumption: The M48Z18-100MH1 operates with very low power consumption, which is crucial for battery-backed memory applications, reducing the overall power requirements of the system.
  • High-Speed Access: With access times as fast as 100ns, this Zero Power RAM allows for rapid data retrieval, making it suitable for high-performance computing tasks that require quick access to stored information.
  • Self-Contained Package: The encapsulation of the battery within the RAM package simplifies PCB design and enhances the reliability of the memory backup system.
  • Non-Volatile Storage: Data is automatically protected during power loss, without the need for an external battery, making it a convenient solution for applications where data integrity is paramount.

Applications

The M48Z18-100MH1 is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Utility meters
  • Medical equipment
  • Security systems
  • Point-of-sale terminals

Product Specifications

Parameter Value Memory Size 64 Kbit (8Kb x 8) Access Time 100ns Operating Voltage 4.5V to 5.5V Operating Temperature 0°C to +70°C Package/Case DIP-28

With its combination of non-volatility, low power consumption, and high-speed access, the M48Z18-100MH1 from STMicroelectronics represents a robust memory solution for a variety of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess