EN
  • EN
  • DE

M48Z18-100PC1

Part No M48Z18-100PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 64KBIT 100NS 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 037515-M48Z18-100PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M48Z18-100PC1 CAD Model

Description

The M48Z18-100PC1 is a 64 Kbit x 8 Zero-Power® RAM component from STMicroelectronics, renowned for its innovative integration of a CMOS SRAM and a quartz crystal-controlled, lithium battery. This product is designed to provide a full-featured, non-volatile memory with unlimited read/write capabilities, ensuring data retention without the need for external power.

Operating at a speed of 100 ns, the M48Z18-100PC1 offers swift access to its memory cells, making it an ideal choice for a wide array of computing and industrial applications where data integrity and retention are crucial. The device operates within a voltage range of 4.5V to 5.5V, which is compatible with standard digital circuits, ensuring easy integration into various system architectures.

The zero-power functionality is a standout feature of the M48Z18-100PC1, as it automatically switches to the battery supply when power is lost, thus preserving the integrity of the stored data. This feature makes the device particularly useful in systems that require fault tolerance or must maintain data during power failures, such as real-time clocks, configuration settings for servers and workstations, and industrial control systems.

The M48Z18-100PC1 comes in a 28-pin, 600 mil DIP package, which is a standard and widely used form factor, offering ease of handling and mounting on printed circuit boards. The package is designed to withstand harsh industrial environments and provides a reliable connection interface.

Additional features of the M48Z18-100PC1 include automatic write-protection during power-up/power-down cycles, preventing potential data corruption. The device also supports a WRITE ENABLE pin, allowing precise control over write operations, and a software data protection mechanism to prevent inadvertent writes.

In summary, the M48Z18-100PC1 Zero-Power RAM from STMicroelectronics is an exceptional choice for designers looking for a robust, non-volatile SRAM solution. Its combination of speed, reliability, and zero-power capabilities make it a versatile component suitable for a variety of applications that demand data security and integrity even in the absence of power.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess