EN
  • EN
  • DE

M48Z58Y-70PC1

Part No M48Z58Y-70PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 037538-M48Z58Y-70PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M48Z58Y
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M48Z58Y-70PC1 CAD Model

Description

The M48Z58Y-70PC1 is a highly integrated battery-backed SRAM and real-time clock (RTC) module designed and manufactured by STMicroelectronics. This 5V, 64 Kbit (8K x 8) ZEROPOWER® SRAM offers a unique combination of volatile and non-volatile memory functionality, making it an excellent choice for a wide range of applications that require data storage and precise timekeeping, even in the event of a power failure.

At the heart of the M48Z58Y-70PC1 is a 64Kbit static RAM which is coupled with a fully integrated quartz crystal and lithium battery. This design ensures that data is retained and the clock continues to function for over 10 years in the absence of external power. The module operates at a speed of 70ns, providing fast access times for high-performance computing tasks.

The real-time clock is a highly accurate device that tracks time down to seconds, minutes, hours, days, weekdays, months, and years. It also has automatic leap year compensation up to the year 2100, ensuring long-term reliability without the need for manual adjustments. An additional feature of the RTC is the programmable alarm output that can be set to a specific time, allowing for scheduled wake-up events or system resets.

The M48Z58Y-70PC1 is housed in a 28-pin, 600 mil DIP CAPHAT™ package, which is designed for easy integration into a variety of systems. Its pin compatibility with JEDEC standard 28-pin DIPs allows for drop-in replacement in existing designs without the need for significant redesign.

This module is particularly suitable for applications in industrial control systems, utility meters, POS terminals, and other systems requiring data integrity and precise timekeeping. The ZEROPOWER® technology ensures that the energy consumed is minimal, making the M48Z58Y-70PC1 an environmentally friendly and cost-effective solution for maintaining data and time information.

In summary, the M48Z58Y-70PC1 from STMicroelectronics stands out as a robust, reliable, and energy-efficient memory and timekeeping solution, providing long-term data retention and precision for critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5485 $63.0970
4+ $25.8859 $103.5436
6+ $25.0770 $150.4620
9+ $24.2681 $218.4129
11+ $23.4591 $258.0501
15+ $21.0323 $315.4845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess