EN
  • EN
  • DE

M48Z58Y-70PC1E1

Part No M48Z58Y-70PC1E1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306840-M48Z58Y-70PC1E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z58Y-70PC1E1 CAD Model

Description

STMicroelectronics M48Z58Y-70PC1E1 Timekeeper RAM

The M48Z58Y-70PC1E1 is a high-performance, low-power non-volatile timekeeper RAM produced by STMicroelectronics. This 64 Kbit (8K x 8) NV SRAM integrates a quartz crystal and a lithium battery, which ensures that data is preserved and the real-time clock (RTC) continues to function in the absence of power. The device is particularly well-suited for applications requiring reliable data storage and precise timekeeping, even during power outages.

Featuring a 28-pin, 600-mil DIP CAPHAT™ package, the M48Z58Y-70PC1E1 is designed to be directly surface-mounted onto a motherboard, providing a compact and convenient solution for embedded systems. The encapsulated battery and crystal within the CAPHAT™ package ensure long-term reliability, making it an ideal choice for critical data and time-sensitive applications.

With a wide operating temperature range of 0°C to 70°C, this device is versatile enough for a variety of industrial and commercial environments. The access time of 70ns allows for rapid data retrieval, which is essential for real-time applications.

Key features of the M48Z58Y-70PC1E1 include:

  • Integrated, ultra-low-power SRAM, real-time clock, crystal, and battery
  • Byte-wide RAM-like interface, which simplifies integration into existing architectures
  • Automatic power-fail chip deselect and write protection
  • Programmable alarm output active in battery-backup mode
  • Software-controlled clock calibration for high accuracy

The M48Z58Y-70PC1E1 is a perfect solution for systems that cannot afford to lose data or time tracking, such as point-of-sale terminals, industrial controllers, and security systems. Its integration of memory, real-time clock, and power-backup features into a single package reduces the complexity of system design and ensures continued functionality through power disruptions.

STMicroelectronics' commitment to quality and reliability is evident in the M48Z58Y-70PC1E1, providing a dependable non-volatile memory and timekeeping solution that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess