EN
  • EN
  • DE

M54HC03YBF

Part No M54HC03YBF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074116-M54HC03YBF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC03YBF CAD Model

Description

The M54HC03YBF is a high-speed CMOS device from STMicroelectronics, renowned for their innovative semiconductor solutions. This product belongs to the HC family, which is designed to deliver the speed of the LSTTL family while retaining the CMOS low power consumption. The M54HC03YBF is a quad 2-input NAND gate, offering reliable performance for a wide range of digital applications.

Key Features

  • Logic Type: The device comprises four independent NAND gates, providing versatile logic functions in a compact form factor.
  • High-Speed: With the capability to operate at high speeds comparable to LSTTL devices, the M54HC03YBF is suitable for applications requiring quick response times.
  • Low Power Consumption: Despite its speed, the device maintains the advantage of CMOS technology with low power dissipation.
  • Voltage Range: It features a wide operating voltage range, typically from 2V to 6V, making it adaptable to various circuit designs and power requirements.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with existing TTL-based designs.
  • Pin and Function Compatibility: The M54HC03YBF is pin-to-pin compatible with the standard 54 series, facilitating easy upgrades and replacements.

Applications

The versatility of the M54HC03YBF makes it ideal for a broad spectrum of applications, including:

  • Logic circuit integration
  • Signal processing
  • Control systems
  • Embedded systems
  • Power management
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M54HC03YBF is manufactured with robustness in mind, ensuring long-term reliability for critical applications. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, providing designers with a trusted solution for their digital logic needs.

Environmental Compliance

The M54HC03YBF is also designed with environmental regulations in mind, adhering to RoHS and other directives that limit the use of hazardous substances in electronic components. This commitment to sustainability makes it an eco-friendly choice for modern electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess