The M58LR256KB70ZC5 is a high-performance memory solution manufactured by STMicroelectronics, a global leader in semiconductor design and production. This product is part of the M58LR series, which is renowned for its reliability and efficiency in a wide range of applications.
Key Features
- Memory Capacity: The device offers a substantial memory capacity of 256 Kilobytes, which is ideal for storing boot code, real-time operating systems, or other critical data.
- Access Speed: With an access speed of 70 ns, the M58LR256KB70ZC5 ensures quick data retrieval, which is crucial for applications requiring high-speed operations.
- Low-power Consumption: Designed to be energy-efficient, this memory component operates with minimal power, making it suitable for portable and battery-powered devices.
- Package Type: It comes in a BGA (Ball Grid Array) package, which allows for a compact footprint and excellent thermal performance.
Applications
This memory component is versatile and can be used in a variety of sectors, including but not limited to:
- Automotive systems
- Industrial control units
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Parameter
Value
Memory Size
256 KB
Access Time
70 ns
Operating Voltage
Typical values in the range of 2.5V to 3.6V
Operating Temperature
Industrial range (-40°C to +85°C)
Package / Case
BGA
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M58LR256KB70ZC5 has undergone rigorous testing to ensure its performance and durability under various conditions. It is designed to meet the stringent requirements of the industrial temperature range, offering reliable operation in challenging environments.
For further information, including detailed datasheets, technical documents, and support, interested parties should contact STMicroelectronics or authorized distributors.