EN
  • EN
  • DE

M68AF031AM55MS6

Part No M68AF031AM55MS6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021733-M68AF031AM55MS6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AF031AM55MS6 CAD Model

Description

Introducing the M68AF031AM55MS6 from STMicroelectronics

The M68AF031AM55MS6 is a cutting-edge non-volatile memory solution from STMicroelectronics, a global leader in semiconductor technology. Designed for high-performance and reliability, this product is a perfect fit for a wide range of applications that require efficient data storage and retrieval.

Key Features

  • Memory Capacity: The device boasts a 256 Kbit (32K x 8) memory capacity, providing ample space for your storage needs.
  • Access Time: With an impressive access time of 55 ns, it ensures quick data retrieval, making it suitable for applications where speed is crucial.
  • Package: The M68AF031AM55MS6 comes in a compact SO-28 package, which is ideal for space-constrained applications.
  • Low Power Consumption: This memory chip is designed for low power operation, which helps to extend battery life in portable devices and reduce power costs in embedded systems.
  • Operating Voltage: It operates over a wide range of voltages from 4.5V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: The device is robust and reliable, with an operating temperature range from -40°C to +85°C, ensuring performance in extreme conditions.

Applications

The M68AF031AM55MS6 is versatile and can be utilized in various sectors, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M68AF031AM55MS6 is no exception. It has been rigorously tested to meet the highest standards of performance and reliability. Customers can trust this product to deliver consistent operation over its lifetime, even in the most demanding conditions.

Support and Resources

STMicroelectronics provides comprehensive support for the M68AF031AM55MS6, including detailed datasheets, technical documentation, and application notes. Engineers and designers can also access ST's expert technical support for assistance in integrating this memory chip into their designs.

In conclusion, the M68AF031AM55MS6 from STMicroelectronics is a high-quality, reliable non-volatile memory chip that offers excellent performance, low power consumption, and a wide operating temperature range, making it suitable for a diverse array of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess