EN
  • EN
  • DE

M68AF511AL55NC6

Part No M68AF511AL55NC6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 19 b
Mounting SMD (SMT)
Case / Package TSOP
Density 4 Mb
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1074365-M68AF511AL55NC6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AF511AL55NC6 CAD Model

Description

The M68AF511AL55NC6 is a high-performance, 512 Kbit serial Flash memory module from STMicroelectronics, which is renowned for its reliability and versatility in a wide array of electronic applications. This non-volatile memory module operates at a supply voltage range of 2.7V to 3.6V, making it an ideal choice for battery-operated devices and other low-power applications.

Key Features

  • Memory Size: 512 Kbits of storage capacity allows for ample space to store firmware, configuration settings, or small application data.
  • Interface: The device features a Serial Peripheral Interface (SPI) that ensures fast data transfer rates and simple integration into existing designs.
  • Performance: With a clock frequency of up to 55 MHz, the M68AF511AL55NC6 offers rapid read and write operations, which is critical for performance-demanding applications.
  • Package: The chip is available in an 8-pin, ultra-thin, small-outline non-leaded package (USON), which minimizes space on the PCB.
  • Temperature Range: It can operate over an industrial temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Endurance: High cycling endurance and data retention are guaranteed, with typically 100,000 write cycles per sector and over 20 years of data retention.

Applications

The M68AF511AL55NC6 is particularly suited for applications where high-density, low-power non-volatile memory is required. It can be used in:

  • Portable devices such as smartphones, tablets, and wearables
  • Internet of Things (IoT) devices and smart sensors
  • Medical equipment and healthcare devices
  • Automotive electronics and infotainment systems
  • Industrial control systems and automation

Conclusion

The M68AF511AL55NC6 from STMicroelectronics represents a blend of performance, durability, and compact form factor, making it a top choice for designers who require a reliable storage solution that can withstand the demands of both consumer and industrial applications. With its robust feature set, this memory module is set to meet the needs of a diverse range of electronic products.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess