EN
  • EN
  • DE

M74HC237RM13TR

Part No M74HC237RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER LATCH 3-8LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 120036-M74HC237RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC237RM13TR CAD Model

Description

STMicroelectronics M74HC237RM13TR: A Versatile 3-to-8 Line Decoder/Demultiplexer

The M74HC237RM13TR is a high-speed CMOS 3-to-8 line decoder/demultiplexer fabricated by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to be used in applications that require the conversion of a binary input signal into a selection of one out of eight outputs, making it an essential component for a wide range of electronic systems.

With its advanced silicon-gate CMOS technology, the M74HC237RM13TR offers superior performance and high noise immunity, which is characteristic of the HC family of products. It operates with a supply voltage ranging from 2V to 6V, ensuring compatibility with a variety of logic levels and providing designers with a flexible choice for different system voltages.

The device features three binary select inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B). These inputs collectively control the eight mutually exclusive outputs. The M74HC237RM13TR also includes an address latch function, which can be activated by the latch enable input (LE), making it suitable for multiplexing and demultiplexing applications.

One of the key benefits of the M74HC237RM13TR is its ability to directly drive a load with high efficiency, thanks to its low on-resistance. This makes it an excellent choice for interfacing with high-current and high-voltage loads, such as LEDs, relays, and other actuators. Additionally, its pinout has been optimized to simplify the board layout, which is a crucial factor in dense PCB designs.

The M74HC237RM13TR comes in a 16-pin thin shrink small outline package (TSSOP), making it suitable for space-constrained applications. The device's package is also designed for easy integration into automated assembly processes, supporting the demands of high-volume production environments.

In summary, the STMicroelectronics M74HC237RM13TR is a versatile and reliable solution for designers looking to implement a 3-to-8 line decoder/demultiplexer in their projects. Its robust performance, compatibility with various logic levels, and ease of integration make it a top choice for a wide array of applications, including consumer electronics, communication systems, and industrial controls.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess