EN
  • EN
  • DE

M74HC240RM13TR

Part No M74HC240RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS (INVERTED)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1211101-M74HC240RM13TR
Manufacturer Homepage www.st.com
Family Name M74HC240
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC240RM13TR CAD Model

Description

Product Overview: M74HC240RM13TR from STMicroelectronics

The M74HC240RM13TR is a high-speed CMOS octal bus buffer manufactured by STMicroelectronics, designed to offer both line driving and line receiving capabilities. This integrated circuit (IC) is part of the HC family, which signifies the use of silicon gate CMOS fabrication. This technology ensures low power consumption while maintaining high speed and high noise immunity typical of CMOS devices.

Key Features

  • High-Speed Performance: The M74HC240RM13TR operates at a high speed, which is comparable with the equivalent LSTTL devices. This makes it suitable for applications requiring quick data processing and transmission.
  • Low Power Consumption: Utilizing CMOS technology, the device maintains low power dissipation yet provides a high drive current, which is essential for driving heavy loads.
  • Dual-In-Line Package: The product comes in a convenient SO-20 package, which is suitable for surface-mounted design, providing ease of integration into various electronic systems.
  • Octal Bus Buffer: With eight buffer circuits, it can handle eight separate input/output (I/O) lines, making it highly efficient for bus-oriented systems.
  • Inverting Buffers: Each buffer is inverting, providing the necessary logic conversion for interfacing different logic levels or driving other logic devices.
  • 3-State Output Control: The inclusion of 3-state output control increases the flexibility of the device, allowing for connection to a bus without interfering with other devices.

Applications

The M74HC240RM13TR is versatile and can be used in a variety of applications such as:

  • Buffer/Line Driver for Bus Interface
  • Memory Address Drivers
  • Data Transmission Systems
  • Input/Output Port Expander

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC240RM13TR is no exception, being fabricated with high-grade materials and subjected to rigorous testing to ensure it meets industry standards for performance and durability.

The M74HC240RM13TR is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems. Its robust design and versatile functionality make it an excellent choice for designers looking to improve the performance and efficiency of their digital applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6542 $58.8780
220+ $0.5368 $118.0960
335+ $0.5201 $174.2335
460+ $0.5033 $231.5180
595+ $0.4865 $289.4675
795+ $0.4361 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess