EN
  • EN
  • DE

CGY888C

Part No CGY888C
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description 34 dB, 870 MHz GaAs push-pull forward amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1161451-CGY888C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGY888C CAD Model

Description

The NXP CGY888C is a state-of-the-art high performance amplifier designed for a range of demanding applications. This advanced product is a testament to NXP's commitment to providing innovative solutions in the field of high frequency electronics. The CGY888C is specifically engineered to deliver exceptional performance in terms of gain, efficiency, and linearity, making it an ideal choice for use in radar systems, satellite communications, and broadband wireless systems.

Key Features

  • Frequency Range: The CGY888C operates over a wide frequency range, making it versatile for various high-frequency applications.
  • High Gain: It offers a high gain level, which is essential for signal amplification in communication and radar systems.
  • Power Efficiency: Designed with power efficiency in mind, the CGY888C ensures optimal performance with minimal power wastage.
  • Thermal Performance: The product is built with a focus on thermal management, ensuring reliability even under high temperature operating conditions.
  • Linearity: Excellent linearity is a hallmark of the CGY888C, making it suitable for applications where signal integrity is crucial.

Applications

The CGY888C is a versatile component that can be used in various high-frequency applications. Its robust design and high performance make it an excellent choice for:

  • Radar Systems: For both military and civilian applications, where reliability and performance are non-negotiable.
  • Satellite Communications: Ensuring clear signal transmission and reception in the demanding environment of space.
  • Broadband Wireless Systems: Providing the backbone for high-speed data transmission over wireless networks.

Quality and Reliability

NXP is known for its commitment to quality, and the CGY888C is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

For system designers and engineers looking for an amplifier that offers both high performance and reliability, the NXP CGY888C is an outstanding choice. Its combination of features and versatility makes it a valuable component in any high-frequency system design.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess