STMicroelectronics M74HC273M1R Octal D-Type Flip-Flop
The M74HC273M1R from STMicroelectronics is a high-speed CMOS octal D-type flip-flop integrated circuit, designed to meet the stringent requirements of today's digital electronics. This device features eight edge-triggered flip-flops with individual D-type inputs and outputs. It is a versatile component commonly used in applications requiring the capture and storage of data lines, or for implementing state machines and registers.
Key Features
- High-Speed Performance: The M74HC273M1R operates at high speeds, which makes it suitable for fast data capture and processing in digital systems.
- Low Power Consumption: As a CMOS device, it has a very low power dissipation, making it ideal for battery-powered and power-sensitive applications.
- Octal Configuration: With eight flip-flops, the device can handle 8 bits of data simultaneously, providing efficient data handling capabilities.
- Single-Pin Control: The common clock (CP) and master reset (MR) inputs allow for simple control of all eight flip-flops, simplifying the design and reducing the number of required control lines.
- Edge-Triggered: The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
- Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 6V, accommodating various logic level requirements.
- Output Drive Capability: The M74HC273M1R can drive up to 10 LSTTL loads, providing good interfacing with other logic families.
- Pin and Function Compatible with 74 Series: It is compatible with other 74 series logic devices, allowing for easy integration into existing designs.
Applications
The M74HC273M1R is suitable for a wide array of applications across different industries. It is often used in:
- Computers and Computer Peripherals
- Communication Devices
- Data Storage Systems
- Instrumentation and Measurement Equipment
- Industrial Control Systems
With its combination of high-speed operation, low power consumption, and robust functionality, the M74HC273M1R is an excellent choice for designers looking to implement reliable and efficient flip-flop logic in their digital systems.