EN
  • EN
  • DE

M74HC368B1

Part No M74HC368B1
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4,2-INPUT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207180-M74HC368B1
Ultra Librarian 3D Model Ultra Librarian M74HC368B1 CAD Model

Description

Product Overview: M74HC368B1 from STMicroelectronics

The M74HC368B1 is a high-speed CMOS Hex Inverter Buffer/Line Driver manufactured by STMicroelectronics. Designed to meet the stringent requirements of modern electronic applications, this integrated circuit offers a perfect combination of power efficiency and performance. It features six independent inverter buffers with 3-state outputs, making it highly suitable for driving bus lines or buffer memory address registers.

Key Features

  • High-Speed Performance: The M74HC368B1 operates at a high speed, which is a hallmark of CMOS technology, ensuring swift data processing and signal transmission.
  • Low Power Consumption: Consuming low power is a critical feature of this device, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It has a flexible voltage range from 2V to 6V, catering to a variety of design specifications and ensuring compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is present in this device, providing stable operation even in electrically noisy environments.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without interfering with other components, enhancing design flexibility and system integration.

Applications

The M74HC368B1 is versatile and can be used in a wide range of applications. It is particularly useful in scenarios that require buffering and driving power for bus systems, such as:

  • Memory buffering and driving
  • Bus transceiver operations
  • Data communication systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the M74HC368B1 is no exception. It has been rigorously tested to meet high standards of reliability and performance, ensuring that it operates effectively under various conditions and throughout its intended lifespan.

Overall, the M74HC368B1 from STMicroelectronics is a robust, high-performance component designed for modern electronic systems. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess