EN
  • EN
  • DE

M74HC4002B1R

Part No M74HC4002B1R
Manufacturer STMicroelectronics
Description DUAL 4 INPUT NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211121-M74HC4002B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4002B1R CAD Model

Description

STMicroelectronics M74HC4002B1R Product Overview

The M74HC4002B1R is an advanced high-speed CMOS DUAL 4-INPUT NOR GATE IC manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to operate with a power supply range of 2V to 6V, providing a flexible solution for a wide range of electronic applications. The M74HC4002B1R offers the robustness and the high noise immunity of CMOS technology along with the speed of LSTTL gates, making it a versatile choice for designers.

The device features two independent 4-input NOR gates, providing the logic function Y = NOT (A OR B OR C OR D), which is a fundamental component in digital electronics. It is capable of driving 10 LSTTL loads, which makes it highly suitable for interfacing with TTL logic where needed. The pin configuration is optimized for simplified board layout, a crucial factor in high-density circuit designs.

The M74HC4002B1R is characterized by low power dissipation, with a typical IC of only 1μA, making it an energy-efficient choice for battery-operated devices. Additionally, it has a balanced propagation delay and transition times, which allows for reliable high-speed operation without the risk of signal skewing.

This device is available in a DIP-14 package, ensuring easy integration into a wide range of electronic circuits, from simple logic controllers to more complex digital systems. The M74HC4002B1R is also characterized by a wide operating temperature range, from -55°C to +125°C, which allows it to perform reliably in extreme environmental conditions.

In summary, the M74HC4002B1R from STMicroelectronics is a high-performance, dual 4-input NOR gate IC that combines low power consumption with high speed and noise immunity. Its versatility and ease of use make it an excellent choice for a multitude of logic applications, from consumer electronics to industrial control systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9136 $292.3520
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess