EN
  • EN
  • DE

M74HC4051M1R

Part No M74HC4051M1R
Manufacturer STMicroelectronics
Description ANALOGMULTIPLEXER/DEMULTIPLEXER: SINGLE8CHANNEL, DUAL 4CHANNEL, TRIPLE2CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211126-M74HC4051M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian M74HC4051M1R CAD Model

Description

The M74HC4051M1R is a high-performance CMOS device from STMicroelectronics, which serves as an 8-channel analog multiplexer/demultiplexer. This integrated circuit is a versatile component that is designed to handle analog signals as well as digital signals up to 10MHz, making it an ideal choice for a wide range of applications in the consumer, industrial, and telecommunications markets.

Key Features

  • Wide Operating Voltage: The device operates over a broad voltage range from 2V to 6V, providing flexibility across different power supply requirements.
  • Low Power Dissipation: With its CMOS technology, it ensures low power consumption which is crucial for battery-operated devices.
  • High Noise Immunity: The M74HC4051M1R has a significant level of noise immunity, characteristic of CMOS ICs, which makes it robust for use in noisy environments.
  • Multiple Signal Handling: It can handle both analog signals and digital signals, which allows for a wide variety of signal routing applications.
  • Low "ON" Resistance: The switch has a low "on" resistance, which minimizes signal attenuation when the switch is in the conducting state.
  • Fast Switching: The device can switch signals at a high speed, with a typical "break-before-make" timing configuration.

Applications

The M74HC4051M1R is used in applications that require the routing of multiple signals to a single destination. It is commonly found in:

  • Data acquisition systems
  • Signal multiplexing in communication devices
  • Analog-to-digital conversion
  • Audio and video switching
  • Function generators

Package and Quality

The device is available in a SO-16N package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). STMicroelectronics ensures the highest quality and reliability of the M74HC4051M1R, adhering to industry-standard specifications and rigorous testing protocols.

Environmental Compliance

STMicroelectronics is committed to environmental stewardship. The M74HC4051M1R complies with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess