EN
  • EN
  • DE

M74HC4094YRM13TR

Part No M74HC4094YRM13TR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REG LATCH 8BIT 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4094
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-14394-2,497-14394-6-ND,497-M74HC4094YRM13DKR,497-14394-6,-497-14394-6,497-14394-2-ND,497-14394-1-ND,497-14394-2,497-M74HC4094YRM13TR,497-14394-1,497-M74HC4094YRM13CT,-497-14394-1
Standard Package 2,500
Win Source Part Number 1074405-M74HC4094YRM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4094YRM13TR CAD Model

Description

STMicroelectronics M74HC4094YRM13TR Product Overview

The M74HC4094YRM13TR is a high-speed CMOS 8-stage shift-and-store bus register manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to be compatible with standard TTL (Transistor-Transistor Logic) outputs and is part of the HC (High-speed CMOS) family, which is known for its robust performance and low power consumption.

This particular device features an 8-bit serial-in/parallel-out shift register with a storage register and 3-state outputs. The registers are controlled by two clock inputs: the shift register clock (CP) and the storage register clock (STCP). Data is shifted on the positive-going transitions of the CP. The data in the shift register is transferred to the storage register when the STCP is activated. The data in the storage register is available at the outputs whenever the output enable input (OE) is LOW.

The M74HC4094YRM13TR is versatile and can be used in a wide range of applications, including but not limited to, driving LEDs, interfacing to buses, and serial-to-parallel data conversion. The device's 3-state outputs allow for connection to external buses, making it an excellent choice for expanding the output capabilities of microprocessors and microcontrollers with minimal pin count usage.

Key features of the M74HC4094YRM13TR include:

  • High-speed operation: Typical clock frequency is 25 MHz.
  • Low power consumption: 80 µA maximum ICC at 25°C.
  • High noise immunity: VNIH and VNIL are equal to VCC x 0.1 and GND x 0.1, respectively.
  • Output drive capability: 15 LSTTL loads.
  • Multiple package options: Available in surface-mount packages that are suitable for automated assembly processes.

The device is supplied in a compact surface-mount package, specifically the DFN16 (3x3 mm) package, and is identified by the ordering code M74HC4094YRM13TR. This package type is well-suited for space-constrained applications and provides a reliable solution for high-density circuit designs.

With its combination of high-speed performance, low power consumption, and versatile functionality, the M74HC4094YRM13TR from STMicroelectronics is an excellent choice for designers looking to implement efficient data handling and bus interfacing operations in their digital systems.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess