EN
  • EN
  • DE

M74HC4515B1R

Part No M74HC4515B1R
Manufacturer STMicroelectronics
Description HC4514: 4 TO 16 LINE DECODER/LATCH HC4515: 4 TO 16 LINE DECODER LATCH INV.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211134-M74HC4515B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4515B1R CAD Model

Description

The M74HC4515B1R is a high-performance integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This IC belongs to the family of CMOS devices that combine silicon-gate technology with the high-speed performance of HC and HCT logic families. The M74HC4515B1R is a 4-to-16 line decoder/demultiplexer with input latches.

Key Features

  • High-Speed Performance: The device is capable of operating at high speeds, with a typical propagation delay time significantly lower than other comparable technologies.
  • Low Power Consumption: It boasts a low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Latch Functionality: The integrated latches for the address inputs allow for easier interface with microprocessors, as it can hold the address decoding during data input.
  • Wide Operating Voltage Range: The M74HC4515B1R operates over a wide voltage range from 2V to 6V, providing flexibility for use in various circuit designs.
  • High Noise Immunity: The device features a high noise immunity characteristic of CMOS devices, ensuring reliable operation even in noisy environments.

Applications

The M74HC4515B1R is suitable for a variety of applications that require decoding or demultiplexing functions, including:

  • Memory chip select decoding
  • Data routing
  • Control signal generation
  • Multiple input to single output conversion
  • Security systems
  • Telecommunications

Product Specifications

The product comes in a 24-pin package and is characterized for operation from -55°C to 125°C. It is designed to interface with TTL, NMOS, and CMOS logic and is fully compatible with the 54/74HC/HCT logic family. The M74HC4515B1R is available in a standard SOP (Small Outline Package) form, making it easy to integrate into various PCB designs.

With its robust design and versatile features, the STMicroelectronics M74HC4515B1R is an excellent choice for designers looking for a reliable and efficient decoding solution.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess