EN
  • EN
  • DE

M74HC688M1R

Part No M74HC688M1R
Manufacturer STMicroelectronics
Catalog Misc Products
Description 8 BIT EQUALITY COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829382-M74HC688M1R
Ultra Librarian 3D Model Ultra Librarian M74HC688M1R CAD Model

Description

STMicroelectronics M74HC688M1R - 8-bit Magnitude Comparator

The M74HC688M1R is a high-speed CMOS 8-bit magnitude comparator designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit is engineered to perform comparisons on two 8-bit binary or BCD words and provide output results with exceptional accuracy and efficiency.

Constructed with silicon gate CMOS technology, the M74HC688M1R ensures a reliable operation with a significant reduction in power consumption compared to traditional TTL devices. This makes it an ideal choice for battery-operated and power-sensitive applications across various industries, including computing, consumer electronics, and telecommunications.

The device features two 8-bit input ports (P and Q), and a single output port that indicates the equality of the compared inputs. The comparator asserts a logic "low" when the two 8-bit words match, signifying that P is equal to Q. Conversely, a logic "high" output is given when there is a mismatch, indicating that P is not equal to Q.

One of the key attributes of the M74HC688M1R is its versatility. It can be utilized in systems that require precise data comparisons, such as memory address decoding, data multiplexing, and microprocessor-based systems. Additionally, its fast response time and high noise immunity make it suitable for high-speed operations in digital environments.

The M74HC688M1R operates over a broad voltage range from 2V to 6V, which provides designers with the flexibility to integrate it into various logic systems. Its low power dissipation and balanced propagation delays contribute to its high-performance characteristics.

Available in a SO-20 package, the M74HC688M1R is compact and suitable for surface-mount technology (SMT), which aids in the miniaturization of electronic assemblies. It is also fully compatible with the industry-standard 74HC688 comparator, allowing for easy integration or replacement in existing designs.

In summary, the STMicroelectronics M74HC688M1R is a highly reliable and efficient solution for digital comparison applications. Its low power consumption, high noise immunity, and compatibility with a wide range of operating voltages make it a valuable component for designers seeking to enhance the performance of their digital systems.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess