EN
  • EN
  • DE

M74HCT14M1R

Part No M74HCT14M1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205338-M74HCT14M1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT14M1R CAD Model

Description

STMicroelectronics M74HCT14M1R Hex Schmitt Trigger Inverter

The M74HCT14M1R is a high-speed Si-gate CMOS device from STMicroelectronics and is part of their HCT range. It is designed to provide robust performance and is particularly suited for interfacing with TTL and NMOS components thanks to its high noise immunity and low power consumption.

Key Features

  • Logic Type: Hex Schmitt Trigger Inverter
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Operating Temperature: -55°C to +125°C, ensuring reliable operation under extreme conditions.
  • Package: SO-14 (Small Outline Package), which is suitable for surface-mount technology and provides a compact footprint.
  • High Noise Immunity: Characterized by the HCT family, it provides stable performance even in noisy environments.
  • Low Power Consumption: Features a low power dissipation, making it ideal for power-sensitive applications.
  • High-Speed: Propagation delay time is typically only 13ns, facilitating fast signal processing.
  • Pin and Function Compatible with: 74 series 14, allowing easy integration or replacement in existing designs.

Applications

The M74HCT14M1R is highly versatile and can be used in a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic circuits
  • Pulse generation
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT14M1R is manufactured under stringent conditions to ensure it meets the high standards expected by electronic component users. This device is also RoHS compliant and is designed with the environment in mind.

Ordering Information

To order the M74HCT14M1R or to obtain more information, datasheets, and support, customers can visit the STMicroelectronics website or contact their local authorized distributor.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Mitsubishi
Lowest to $1.7579
Mitsubishi
Need more? Email Us
OKI/Metcal
Need more? Email Us
Mitsubishi
VOLTAGE DETECTING SYSTEM RESETTING IC SERIES
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $4.8071
Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess