EN
  • EN
  • DE

M74HCT74M1R

Part No M74HCT74M1R
Manufacturer STMicroelectronics
Description DUAL D TYPE FLIP FLOP WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211166-M74HCT74M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT74M1R CAD Model

Description

Overview of Product M74HCT74M1R from STMicroelectronics

The M74HCT74M1R is a high-speed CMOS Dual D-type Flip-Flop integrated circuit, expertly manufactured by STMicroelectronics. This device is particularly designed to operate in a broad range of applications, from industrial to consumer electronics, thanks to its robust performance and versatility.

Key Features

  • Logic Type: The M74HCT74M1R features Dual D-type Flip-Flops with set and reset capabilities, providing reliable bistable operation.
  • High-Speed Performance: This component is designed for high-speed operation, making it suitable for systems requiring fast switching and precise timing.
  • Compatibility: The logic level of the M74HCT74M1R is compatible with LSTTL outputs, allowing for easy integration into existing designs.
  • Power Supply: It operates within a supply voltage range of 4.5V to 5.5V, which is typical for CMOS devices, ensuring stable operation across various power conditions.
  • Low Power Consumption: The device is characterized by low power dissipation, which is a hallmark of CMOS technology, contributing to energy-efficient designs.
  • Output Drive Capability: The flip-flop has the ability to drive up to 10 LSTTL loads, providing ample output current for most applications.
  • Package: The M74HCT74M1R comes in an SO14 package, which is compact and suitable for surface-mount technology (SMT), optimizing board space.

Applications

The versatility of the M74HCT74M1R allows for its use in a wide array of applications. It is commonly utilized in:

  • Counters and dividers
  • Registers
  • Clock generators
  • Control and state machine logic

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M74HCT74M1R is no exception. It is produced with high manufacturing standards, ensuring reliable performance and longevity in the field. The device also meets the rigorous requirements of industrial temperature ranges, further solidifying its reliability in various operating conditions.

With its combination of high-speed operation, compatibility with LSTTL levels, low power consumption, and robust package design, the M74HCT74M1R from STMicroelectronics is an excellent choice for designers looking to implement efficient and reliable flip-flop logic in their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess