EN
  • EN
  • DE

M93C46-MN6TP/S

Part No M93C46-MN6TP/S
Manufacturer STMicroelectronics
Catalog EEPROM
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE? serial access EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309136-M93C46-MN6TP/S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-MN6TP/S CAD Model

Description

The M93C46-MN6TP/S is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a global leader in semiconductor solutions. This particular memory device offers a storage capacity of 1 Kbit, organized as 128 x 8 or 64 x 16 bits, selectable through a software instruction. It is part of the M93Cxx family, which is known for its high-performance and low-power consumption characteristics, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: 1 Kbit of EEPROM
  • Memory Organization: 128 x 8 or 64 x 16 bits selectable
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of logic levels and system requirements
  • Data Retention: Guaranteed for 40 years, ensuring long-term data storage
  • Write Endurance: Capable of 1 million write cycles, providing robust data handling capabilities
  • Access Time: Fast read and write operations for efficient data management
  • Package: Available in an SO8N package, suitable for surface mounting and space-saving design
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments
  • Communication: Utilizes a serial MICROWIRE bus for communication, ensuring compatibility with a wide range of microcontrollers and processors
  • Lead-Free and RoHS Compliant: Meets current environmental standards for electronic components

Applications

The M93C46-MN6TP/S is designed for flexible and reliable non-volatile memory storage in various applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Telecommunication devices
  • Portable devices and handheld equipment
  • Medical devices
  • Other microcontroller-based systems

With its small form factor, low power consumption, and high endurance, the M93C46-MN6TP/S from STMicroelectronics represents a versatile solution for designers and engineers seeking reliable data storage in their electronic designs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess