EN
  • EN
  • DE

M93C56-WMN3TP/S

Part No M93C56-WMN3TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE® serial access EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211212-M93C56-WMN3TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C56-WMN3TP/S CAD Model

Description

STMicroelectronics M93C56-WMN3TP/S

The M93C56-WMN3TP/S is a 4 Kbit (512 x 8 or 256 x 16) serial EEPROM device from STMicroelectronics, a leader in semiconductor solutions. This product comes in a compact 8-pin SOIC package, designed for applications that require reliable data storage with low-power consumption and a small footprint.

With a flexible voltage range of 2.5V to 5.5V, the M93C56-WMN3TP/S is suitable for a variety of applications across different voltage requirements. This makes it an ideal choice for use in portable devices, where power efficiency is crucial. The EEPROM utilizes a serial Peripheral Interface (SPI) bus, which ensures simple integration into most microcontroller-based systems, providing an efficient means of data transfer at high speeds.

One of the key features of the M93C56-WMN3TP/S is its support for the SPI protocol modes (0 and 3), which allows for compatibility with a broad range of microcontrollers and serial interfaces. Additionally, it offers a write cycle time of 5ms with an endurance of 1 million write cycles, ensuring data reliability and a long lifespan for applications that require frequent data updates.

The EEPROM also includes a write control feature, which provides additional data protection. The device is equipped with both an organization select pin and a hardware write protect pin, which give users the ability to control the memory organization and protect the entire memory array from unintended write operations, respectively.

For design flexibility, the M93C56-WMN3TP/S offers self-timed write cycle with auto-erase, making it user-friendly and reducing the complexity of write operations. It also has a built-in programmable write protection feature, allowing for the activation of permanent write protection for specific blocks of memory.

STMicroelectronics ensures the reliability of the M93C56-WMN3TP/S by providing an extended temperature range from -40°C to +85°C, making it suitable for industrial applications and challenging environments. The device is also compliant with the RoHS directive, which means it is manufactured with attention to environmental considerations.

In summary, the M93C56-WMN3TP/S from STMicroelectronics is a robust, reliable, and versatile EEPROM solution that offers high-performance data storage capabilities for a wide range of applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess