EN
  • EN
  • DE

M93C66-WBN6P

Part No M93C66-WBN6P
Manufacturer STMicroelectronics
Catalog EEPROM
Description EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin PDIP Tube / 16Kbit, 8Kbit, 4Kbit, 2Kbit, 1Kbit and 256bit 8-bit or 16-bit wide
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309150-M93C66-WBN6P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M93C66-W
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M93C66-WBN6P CAD Model

Description

The M93C66-WBN6P is a 4Kbit (512 x 8 or 256 x 16) serial EEPROM device manufactured by STMicroelectronics. It belongs to the M93C series, which is known for its robustness and reliability in storing data in a non-volatile format. This means that the data remains preserved even when the power is turned off.

Key Features

  • Memory Size: 4 Kbit with a choice of 8-bit or 16-bit data word lengths.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for various low power applications.
  • Write Cycle Time: Standard write cycle time of 5 ms, ensuring quick data storage.
  • Endurance: 1 Million write cycles, indicating a high level of reliability and longevity.
  • Data Retention: Guarantees data retention for a minimum of 40 years, providing long-term data security.
  • Operating Temperature Range: -40°C to 85°C, which ensures stable operation under extreme conditions.
  • Serial Interface: Supports Serial Peripheral Interface (SPI) bus, offering easy integration with a wide range of microcontrollers.
  • Package: Available in a standard 8-pin plastic DIP package, facilitating easy mounting on printed circuit boards.

Applications

The M93C66-WBN6P is ideal for a variety of applications where reliable and persistent data storage is essential. It is commonly used in:

  • Automotive systems
  • Portable devices
  • Medical devices
  • Industrial controls
  • Consumer electronics

With its robust feature set, the M93C66-WBN6P is a versatile EEPROM that meets the needs of a wide array of applications requiring non-volatile memory solutions. Its compatibility with the SPI protocol allows for seamless integration with existing designs, making it a go-to choice for engineers and designers looking for a reliable and cost-effective data storage option.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess