EN
  • EN
  • DE

M93C86-WMN6TP/S

Part No M93C86-WMN6TP/S
Manufacturer STMicroelectronics
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE® serial access EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211230-M93C86-WMN6TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C86-WMN6TP/S CAD Model

Description

The M93C86-WMN6TP/S is a 16-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. Designed for applications that require data storage that can endure frequent updating, this EEPROM provides robust, non-volatile memory storage. The device is part of STMicroelectronics' M93C series, which is well-regarded for its reliability and performance in a wide range of industrial, automotive, and consumer applications.

Key Features

  • Memory Size: 16 Kbits of EEPROM memory, organized as 2,048 x 8 bits or 1,024 x 16 bits, selectable through an external pin, offering flexibility for various data storage needs.
  • Interface: The device supports a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Supply Voltage: It operates over a supply voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems and ensuring compatibility with a wide range of electronic circuits.
  • Write Cycle Time: A fast write cycle time of 5ms typical ensures quick data storage and efficient use in applications where rapid data logging or updates are necessary.
  • Endurance: High cycling endurance of 1 million write cycles and data retention of 40 years guarantee the reliability of data over the product's lifespan.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it robust enough for challenging environmental conditions.

Package and Availability

The M93C86-WMN6TP/S EEPROM comes in an 8-lead Mini-MAP (Miniature Package) that is both space-efficient and suitable for surface-mount technology (SMT). The product is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. This also makes the EEPROM ideal for mass production requirements.

Applications

With its robust design and versatile features, the M93C86-WMN6TP/S is an excellent choice for a myriad of applications, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart metering
  • Internet of Things (IoT) devices

STMicroelectronics' commitment to quality and innovation ensures that the M93C86-WMN6TP/S EEPROM is a reliable and efficient solution for your data storage needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess