STMicroelectronics M93C866 - EEPROM
The M93C866 is a 16-Kbit serial EEPROM product from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the M93C86 family and is designed for applications that demand reliable data storage with a long-term data retention capability. The M93C866 is particularly suitable for use in a wide range of industrial, automotive, and consumer electronics where the integrity and retention of data are of paramount importance.
The M93C866 operates across a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and power requirements. It utilizes a serial peripheral interface (SPI) for communication, which allows for easy integration into most microcontroller-based systems. The SPI bus is known for its simplicity and efficiency, which makes the M93C866 a convenient choice for designers looking to streamline their data storage solutions.
One of the key features of the M93C866 EEPROM is its byte and page write capability. This feature allows for data to be written in byte or page formats (up to 16 bytes per page), offering flexibility in data management and optimization of write operations. The device also boasts a fast write cycle time of 5ms, enabling rapid updates to stored data without significant delay.
For security and data protection, the M93C866 comes with a write protect feature. This ensures that the data stored in the device cannot be overwritten or tampered with unless specifically allowed by the user. The device also features a programmable write protect for the entire memory array or just a portion of it, providing additional control over the data integrity.
The M93C866 is offered in a variety of packages, including SO8N, TSSOP8, UFDFPN8 (MLP8), and WLCSP, to accommodate different space requirements on printed circuit boards. This flexibility in packaging allows the M93C866 to be used in applications where space is at a premium, without compromising on performance or reliability.
In conclusion, the M93C866 from STMicroelectronics is a robust and reliable EEPROM solution that offers ease of integration, flexible data management, and secure data storage, making it an ideal choice for a multitude of applications that require non-volatile memory storage.