EN
  • EN
  • DE

M93S46WMN6TP93S46WP

Part No M93S46WMN6TP93S46WP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074542-M93S46WMN6TP93S46WP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93S46WMN6TP93S46WP CAD Model

Description

The M93S46WMN6TP93S46WP is an advanced 4 Kbit serial EEPROM device manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to provide flexible, non-volatile memory storage for a wide range of electronic applications. It is particularly well-suited for use in automotive and industrial settings where reliability and durability are paramount.

Key Features

  • Memory Size: 4 Kbit, offering sufficient storage for configuration parameters, setup data, or small application logs.
  • Serial Interface: The device operates through a standard SPI (Serial Peripheral Interface), allowing for easy integration with microcontrollers and other digital systems.
  • Operating Voltage Range: It supports a wide range of operating voltages from 1.8 V to 5.5 V, making it versatile for different circuit designs and power requirements.
  • Write Cycle Endurance: The EEPROM is designed with high write cycle endurance, ensuring data retention and reliability over an extended period.
  • Temperature Range: This component is built to withstand industrial temperature ranges, ensuring stable operation under harsh conditions.
  • Package: Supplied in a compact SO-8 package, the M93S46WMN6TP93S46WP is designed for space-conscious applications without sacrificing performance.

Applications

The M93S46WMN6TP93S46WP is ideal for a variety of applications, including:

  • Automotive systems that require long-term reliable data storage.
  • Industrial applications where the device may be exposed to extreme temperatures and conditions.
  • Consumer electronics where configuration and user preference data need to be preserved between power cycles.
  • Portable devices where power efficiency and compact form factor are critical.

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The M93S46WMN6TP93S46WP is backed by rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Additionally, STMicroelectronics offers comprehensive technical support for the integration and use of this EEPROM in various applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess