EN
  • EN
  • DE

M95160-WDW3TP/S

Part No M95160-WDW3TP/S
Manufacturer STMicroelectronics
Description 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211266-M95160-WDW3TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95160-WDW3TP/S CAD Model

Description

The M95160-WDW3TP/S is a high-performance 16Kbit serial SPI bus EEPROM with hardware write protection, manufactured by STMicroelectronics. This memory device is part of the M95xxx series, which is renowned for its reliability and power efficiency, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 16 Kbits with 8 Kbytes of storage capacity, providing ample space for firmware storage, parameter settings, or small application data.
  • Serial SPI Interface: Compatible with the Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration with a wide variety of microcontrollers and processors.
  • Write Protection: Features hardware-based write protection that can be enabled through the W pin, safeguarding your data from inadvertent changes.
  • Supply Voltage: Operates within a supply voltage range of 2.5V to 5.5V, allowing for flexibility in different system power environments.
  • Speed: Supports clock frequencies up to 10 MHz, enabling fast data access and programming operations.
  • Endurance: Offers high write endurance with 1 million write cycles and a data retention period of over 40 years, ensuring data stability over extended periods.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in a space-saving 8-pin SOIC package, which is ideal for compact board designs.

Applications

The versatility of the M95160-WDW3TP/S EEPROM makes it an excellent choice for a variety of applications, including but not limited to:

  • Parameter storage for industrial controllers and sensors
  • Configuration and calibration data storage for automotive systems
  • User preference memory in consumer electronics
  • Non-volatile storage for health monitoring devices
  • Firmware updates and boot code storage in embedded systems

Overall, the M95160-WDW3TP/S from STMicroelectronics provides robust and reliable non-volatile memory storage, which, along with its comprehensive feature set, makes it a go-to choice for designers and engineers looking to enhance the performance and stability of their systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,627 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess