EN
  • EN
  • DE

M95320-WDW3TP/PC

Part No M95320-WDW3TP/PC
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Automotive 32 Kbit serial SPI bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 32 kb
Frequency 10 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 975527-M95320-WDW3TP/PC
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95320-WDW3TP/PC CAD Model

Description

STMicroelectronics' M95320-WDW3TP/PC is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for applications that require reliable data storage with the convenience of electrical erasure and reprogramming capabilities. This product is part of the M95xxx series, which is known for its high performance and reliability in a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Size: The M95320-WDW3TP/PC offers a substantial 32-Kbit memory size, providing ample space for firmware storage, configuration parameters, or any other data that requires non-volatile storage.
  • Data Retention: With an impressive data retention period of over 40 years, users can trust that their data will remain intact over long periods without the need for periodic refreshing.
  • Write Cycles: The device guarantees a minimum of 1 million write cycles, ensuring a long operational lifespan even with frequent data updates.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for a variety of circuit designs and power requirements.
  • Access Time: Fast access time is a hallmark of this EEPROM, facilitating quick read and write operations to keep up with the demands of high-speed systems.
  • Interface: The M95320-WDW3TP/PC uses the standard SPI bus interface, which is widely used for serial communication and is compatible with many microcontrollers and processors.
  • Package: This EEPROM is offered in a TSSOP8 package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The M95320-WDW3TP/PC is ideal for a multitude of applications where reliable and long-lasting non-volatile memory is critical. This includes industrial control systems, automotive electronics, medical devices, smart metering, and consumer electronics such as personal computers and mobile devices.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M95320-WDW3TP/PC is no exception. It is manufactured to meet stringent quality standards, ensuring performance and reliability that engineers and designers can rely on for their critical applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,278 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess