EN
  • EN
  • DE

M95320-WMN3T/B

Part No M95320-WMN3T/B
Manufacturer STMicroelectronics
Catalog EEPROM
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309227-M95320-WMN3T/B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95320-WMN3T/B CAD Model

Description

The M95320-WMN3T/B is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed by the renowned semiconductor manufacturer, STMicroelectronics. This memory chip offers a substantial 32 Kbits of storage and utilizes the SPI (Serial Peripheral Interface) bus, ensuring swift and efficient data transfer. Its small package and low power consumption make it an ideal choice for a wide range of applications in the automotive, industrial, medical, and consumer electronics sectors.

Key Features

  • Storage Capacity: 32 Kbits of non-volatile memory storage, which is ample for storing configuration parameters, calibration data, or small application logs.
  • Interface: The device operates via a high-speed SPI bus interface, supporting up to 10 MHz clock frequency, which allows for quick data access and programming.
  • Operating Voltage: It features a wide operating voltage range from 2.5V to 5.5V, making it versatile for different electrical environments and compatible with many microcontrollers.
  • Write Protection: The EEPROM includes a hardware write protection feature, which prevents accidental data overwriting and ensures the integrity of stored information.
  • Temperature Range: Designed to withstand industrial temperature ranges, the M95320-WMN3T/B operates reliably between -40°C to 85°C.
  • Package: It comes in an SO8N package, which is widely accepted in the industry and suitable for standard PCB assembly processes.
  • Endurance and Reliability: STMicroelectronics guarantees high endurance with 1 Million write cycles and a data retention period of over 40 years, ensuring the longevity and reliability of the memory storage.

Applications

The M95320-WMN3T/B EEPROM's versatile features make it suitable for a variety of applications. It can be used in automotive systems for storing infotainment settings or in industrial controls for parameter memory. Medical devices benefit from its reliable data retention for critical patient information, and consumer electronics utilize its quick access speeds for user preferences and high-score tables in gaming systems.

Overall, the M95320-WMN3T/B from STMicroelectronics represents a high-quality and dependable solution for systems requiring non-volatile memory storage with the flexibility to meet the demands of a wide array of electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess