STMicroelectronics MC33004AN Operational Amplifier
The MC33004AN is a high-performance operational amplifier manufactured by STMicroelectronics, designed for a multitude of applications that require a balance between cost and performance. This operational amplifier is particularly well-suited for analog signal conditioning, active filtering, and a wide range of general-purpose amplification tasks.
At the core of the MC33004AN's capabilities is its low power consumption combined with a high gain bandwidth product. The device operates over a wide range of power supply voltages, from ±3V to ±15V, making it versatile for various circuits and systems. The input common-mode voltage range includes ground, which is particularly beneficial for single-supply operations and facilitates easy application in many circuit configurations.
The MC33004AN features a quad operational amplifier configuration, which means it contains four independent op-amps in a single package. This integration reduces the need for multiple op-amp ICs, saving space on the PCB and simplifying the design process. Each amplifier exhibits low input bias and offset currents, ensuring accurate signal amplification with minimal error.
Another key attribute of the MC33004AN is its high slew rate, which allows the op-amp to respond quickly to changes in the input signal, making it suitable for applications requiring fast signal processing, such as audio and video systems. The device also boasts a large output voltage swing, providing maximum possible dynamic range which is essential for driving various loads.
For enhanced reliability, the MC33004AN operational amplifier features short-circuit protection and its design is characterized by low harmonic distortion and low noise, contributing to high-fidelity signal amplification. This makes it an excellent choice for high-quality audio applications, instrumentation, and other precision devices.
STMicroelectronics provides the MC33004AN in a DIP-14 package, which is easy to handle and integrate into through-hole printed circuit board designs. The combination of its performance, reliability, and ease of use makes the MC33004AN a preferred choice for engineers and designers looking for a cost-effective yet powerful operational amplifier solution.