The M45PE80VG is a high-speed, 8 Mbit serial Flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device operates on a 2.7 to 3.6 V supply voltage, making it suitable for a wide range of applications, particularly in the industrial and consumer electronics sectors where low power consumption and high reliability are essential.
The memory is organized as 16 sectors, each containing 256 pages; each page is 256 bytes wide. This organization allows for flexible data management and easy software implementation, catering to complex applications. The M45PE80VG supports standard Serial Peripheral Interface (SPI) protocols, ensuring compatibility with a wide range of microcontrollers and processors.
One of the standout features of this device is its 75 MHz clock frequency, enabling fast data transfer rates that are critical for high-performance systems. Additionally, the M45PE80VG offers a Page Write and Page Program function, allowing up to 256 bytes of data to be written in one operation, significantly improving programming performance over traditional byte programming methods.
Security features are also embedded within the M45PE80VG, including lockable sectors that can be used to protect sensitive data. The device also offers a Deep Power-down mode, which reduces power consumption when the device is not in use, making it an excellent choice for battery-powered applications.
The endurance and reliability of the M45PE80VG are impressive, with the device capable of withstanding a minimum of 100,000 erase cycles per sector and a data retention period of 20 years. These characteristics ensure the longevity and durability of the product, even under strenuous conditions.
In summary, the M45PE80VG from STMicroelectronics is a robust, high-speed serial Flash memory device that offers a combination of performance, flexibility, and reliability. Its features make it an ideal choice for a broad range of applications, from consumer electronics to industrial control systems.