EN
  • EN
  • DE

MD2310FX

Part No MD2310FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 14A TO-3PF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 14A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 2.5V @ 1.75A, 7A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 6 @ 7A, 5V
Maximum Power Dissipation 62W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Win Source Part Number 083681-MD2310FX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD2310FX CAD Model

Description

The MD2310FX is a state-of-the-art semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics industry. This product is a high-performance power MOSFET designed to cater to a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency DC-DC converters.

Key Features

  • High Current Capability: The MD2310FX is capable of handling high currents, making it suitable for power-intensive applications.
  • Low On-Resistance: With its low RDS(on), the device ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The MOSFET is designed for fast switching applications, providing efficient performance and reducing switching losses.
  • High Voltage Tolerance: The device can withstand high voltages, offering reliability and robustness in challenging electrical environments.
  • Enhanced Thermal Performance: The MD2310FX comes in a package that enhances thermal dissipation, ensuring the device operates within safe temperature ranges during high power operation.

Applications

The versatility of the MD2310FX allows it to be integrated into various electronic systems. Some of the typical applications include:

  • Power Management Solutions
  • Automotive Electronics
  • Industrial Motor Drives
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The MD2310FX is no exception, and it is built to meet the stringent standards set by the industry. It undergoes rigorous testing to ensure it performs to the highest standards across various temperature and load conditions.

For designers and engineers looking for a reliable and efficient power MOSFET solution, the MD2310FX from STMicroelectronics offers an excellent choice with its advanced features and proven performance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess