EN
  • EN
  • DE

MJ11032G

Part No MJ11032G
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 120V 50A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 964656
Standard Package 100
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tray
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 50A
Voltage - Collector Emitter Breakdown (Max) 120V
Vce Saturation (Max) @ Ib Ic 3.5V @ 500mA 50A
Current - Collector Cutoff (Max) 2mA
DC Current Gain (hFE) (Min) @ Ic Vce 1000 @ 25A 5V
Power - Max 300W
Mounting Style Through Hole
Package TO-204AE
Manufacturer Device Package TO-3
Catalog NPN Transistors
Win Source Part Number 037327-MJ11032G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ11032G CAD Model

Description

The MJ11032G is a high-power NPN bipolar transistor manufactured by STMicroelectronics, designed to handle significant power levels and currents, making it an ideal choice for a variety of demanding applications. This transistor is particularly well-suited for linear and switching applications, offering both high speed and high power handling capabilities.

Key Features:

  • High Collector-Emitter Voltage (VCEO): The MJ11032G can withstand voltages up to 120V between its collector and emitter terminals, making it suitable for high-voltage applications.
  • High Collector Current: It can handle a continuous collector current of up to 50A, ensuring robust performance in high-power circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to reduce power loss and improve efficiency when the transistor is in the "on" state.
  • High Gain Bandwidth Product: With a high fT (transition frequency), the MJ11032G can be used in applications that require fast switching times.
  • Complementary PNP Type: The MJ11032G can be paired with its complementary PNP type transistor for push-pull, half-bridge, or full-bridge configurations.

Applications:

The robustness and versatility of the MJ11032G make it suitable for a wide range of applications. It is commonly used in:

  • Power supplies
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Converter circuits

Package and Quality:

Housed in a TO-3 package, the MJ11032G offers a compact solution with a metal casing that provides excellent heat dissipation. The product is built to meet or exceed industry standards for performance and reliability, delivering consistent quality for high-power applications.

Conclusion:

The STMicroelectronics MJ11032G is a powerful solution for designers who require a reliable and efficient high-power NPN transistor. With its high voltage and current handling capabilities, low saturation voltage, and fast switching speeds, the MJ11032G stands out as a component of choice for high-performance power applications.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess