EN
  • EN
  • DE

MJ4032

Part No MJ4032
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(16A,60-100V,150W) | TRANS PNP DARL 100V 16A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 40mA, 10A
Current - Collector Cutoff (Maximum) 3mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 10A, 3V
Maximum Power 150W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223609-MJ4032
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MJ4032 CAD Model

Description

Introducing the MJ4032 Power Transistor from STMicroelectronics

The MJ4032 is a robust power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-quality component is engineered to deliver exceptional performance in a variety of power applications, making it a go-to choice for professionals in the electronics industry.

At the core of the MJ4032's capabilities is its impressive power handling, with the ability to manage significant currents and voltages efficiently. This transistor operates as an NPN silicon power transistor, which is a key factor in its ability to switch and amplify high-power signals with ease. Its design is optimized for high-speed switching applications, which is essential for modern electronic devices that require fast and reliable power control.

One of the standout features of the MJ4032 is its high power dissipation capability, which ensures that the device can operate reliably even under stressful conditions. This is made possible thanks to its excellent thermal properties and robust construction. The device is encapsulated in a TO-3 package, known for its durability and effective heat dissipation, making it suitable for challenging environments where other components might fail.

The MJ4032 boasts a collector-emitter voltage (V<sub>CEO) of 100V and a collector current (I<sub>C) of up to 30A, providing ample headroom for a wide range of applications. Whether it's for linear amplifiers, switching regulators, or motor control circuits, this power transistor is designed to perform reliably and efficiently.

STMicroelectronics has a long-standing reputation for quality and reliability, and the MJ4032 is no exception. It's built to meet stringent industry standards, ensuring that it delivers consistent performance over its lifecycle. The device also features low saturation voltages and high gain characteristics, making it an energy-efficient solution for power circuit designs.

For engineers and designers looking for a power transistor that offers high performance, reliability, and efficiency, the MJ4032 from STMicroelectronics is an excellent choice. It's a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that drive innovation across various applications.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official datasheets and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess