Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 4V @ 80mA, 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 4A, 4V
Power - Max 20 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Base Product Number MJD122
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 850617-MJD122-1
Ultra Librarian 3D Model Ultra Librarian MJD122-1 CAD Model

Description

The MJD122-1 from STMicroelectronics is a robust and versatile NPN Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. This power transistor is a part of the MJD series, which is well-known for its high current gain and high collector current capabilities. The MJD122-1 is particularly suitable for applications requiring high load currents and direct interfacing with microcontrollers and other logic-level devices.

Key Features

  • High Collector-Emitter Sustaining Voltage: The transistor can withstand up to 100V across the collector-emitter junction, making it suitable for high voltage applications.
  • High Collector Current: With a continuous collector current rating of up to 8A, the MJD122-1 can drive substantial loads, making it ideal for power regulation and actuation tasks.
  • High DC Current Gain: The device features a high DC current gain (hFE) of 1000 (minimum) at 4A, which allows for significant amplification of input signals.
  • Monolithic Construction with Built-in Base-Emitter Speed-up Diode: This integrated feature improves switching speed and reduces losses, enhancing overall performance.
  • Complementary PNP Type: The MJD122-1 has a complementary PNP partner, the MJD127-1, which allows designers to implement push-pull configurations for more efficient power control.
  • TO-252 (DPAK) Surface-Mount Package: The compact and efficient packaging is suitable for automated assembly processes and helps to save space on printed circuit boards.

Applications

The MJD122-1 is well-suited for a wide range of applications, including:

  • Linear and switched mode power supplies
  • Motor control circuits
  • Audio amplifiers
  • Relay and solenoid drivers
  • LED drivers
  • Other switching applications requiring high current and/or high voltage

With its high reliability and performance, the MJD122-1 is an excellent choice for designers looking to create robust and efficient electronic systems. STMicroelectronics' commitment to quality ensures that the MJD122-1 meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
TRANS NPN 80V 0.5A TO92 / Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for MPS8099RLRAG
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
MACOM Technology Solutions
TRANS PNP DARL 100V 20A TO3
Need more? Email Us
ECAD model for JANTXV2N6287
Fairchild/ON Semiconductor
TRANS NPN 20V 1A TO92
Need more? Email Us
ECAD model for BC368
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Central Semiconductor Corp
POWER TRANSISTORS(2.0A,60-100V,50W) | TRANS PNP DARL 80V 2A TO-220AB
Lowest to $0.2595
ECAD model for TIP116
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4314 $50.0990
90+ $1.1745 $105.7050
135+ $1.1378 $153.6030
185+ $1.1011 $203.7035
235+ $1.0644 $250.1340
315+ $0.9543 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention