EN
  • EN
  • DE

MJD31CT4

Part No MJD31CT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 3A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 1.2V @ 375mA 3A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 3A 4V
Power - Max 15W
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Catalog NPN Transistors
Win Source Part Number 093187-MJD31CT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD31CT4 CAD Model

Description

The MJD31CT4 is a robust bipolar power transistor from STMicroelectronics, designed to deliver high performance in a variety of applications. This transistor is part of the MJD series, which is well-known for its reliability and efficiency in power switching and amplification tasks. The MJD31CT4 is a perfect choice for designers who require a component that can handle moderate power levels with ease.

Key Features

  • NPN Silicon Epitaxial Planar Transistor: The MJD31CT4 is built on a silicon base with an epitaxial planar structure, ensuring excellent thermal and electrical performance.
  • High Current Handling: This transistor can handle continuous collector currents up to 3A, making it suitable for a wide range of power applications.
  • Voltage Capabilities: It is capable of withstanding collector-emitter voltages up to 100V, providing a good safety margin for various circuit designs.
  • Power Dissipation: The device is capable of dissipating up to 20W of power, ensuring efficient operation even under high load conditions.
  • Complementary PNP Type: The MJD31CT4 has a complementary PNP type, the MJD32CT4, allowing for push-pull or other complementary configurations.
  • Surface-Mount Package: It comes in a DPAK (TO-252) surface-mount package, which is compact and suitable for automated assembly processes.

Applications

The MJD31CT4 is versatile and can be used in a variety of applications, including:

  • Power supply regulators
  • Motor control circuits
  • Audio amplifiers
  • Switching converters
  • Power management functions

Quality and Reliability

STMicroelectronics ensures that the MJD31CT4 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which makes it suitable for use in industrial and commercial applications where performance and durability are critical.

Conclusion

In summary, the MJD31CT4 from STMicroelectronics is a high-performance NPN power transistor that offers a combination of high current capability, voltage handling, and power dissipation, all packed into a space-saving surface-mount package. Its compatibility with complementary PNP types and suitability for a wide range of applications make it an excellent choice for designers and engineers looking for a reliable transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2311 $50.8420
465+ $0.2165 $100.6725
720+ $0.2092 $150.6240
1,030+ $0.1946 $200.4380
1,335+ $0.1873 $250.0455
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,730 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess