EN
  • EN
  • DE
  • IT

MJD44H11T4-A

Part No MJD44H11T4-A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 8 A - 20 W Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-12168-6, 497-12168-6, 497-12168-2, MJD44H11T4A, 497-12168-1, -497-12168-1, -497-12168-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927186-MJD44H11T4-A
Ultra Librarian 3D Model Ultra Librarian MJD44H11T4-A CAD Model

Description

The MJD44H11T4-A from STMicroelectronics is a state-of-the-art NPN bipolar power transistor designed for high-speed switching applications. This semiconductor device is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for various electronic circuits.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 80V, the MJD44H11T4-A can handle significant voltage across the collector-emitter junction, making it suitable for a wide range of applications.
  • Collector Current Capability: It boasts a continuous collector current (I<sub>C) of up to 8A, which allows it to drive high current loads efficiently.
  • High Power Dissipation: The device can dissipate up to 2W of power, which is indicative of its ability to handle high power applications without compromising performance.
  • Fast Switching Speed: Its fast switching speed makes it ideal for applications requiring quick transitions, such as switching regulators and motor control circuits.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) helps in reducing on-state power loss, thereby enhancing the overall efficiency of the circuit.
  • Complementary PNP Type Available: The MJD44H11T4-A has a complementary PNP partner, MJD45H11T4-A, which can be used for push-pull or other complementary configurations.

Applications

The MJD44H11T4-A is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplifiers

Package and Quality

The MJD44H11T4-A comes in a DPAK package, which is known for its compact footprint and excellent thermal performance. STMicroelectronics ensures that this product meets stringent quality standards, offering reliability and performance that engineers and designers can trust for their critical applications.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by STMicroelectronics to ensure proper usage and integration of the MJD44H11T4-A into their projects.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7091 $67.3645
225+ $0.5818 $130.9050
345+ $0.5637 $194.4765
475+ $0.5456 $259.1600
615+ $0.5273 $324.2895
825+ $0.4726 $389.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess