EN
  • EN
  • DE

MJD45H11T4

Part No MJD45H11T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 8A D-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 1V @ 400mA 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic Vce 40 @ 4A 1V
Power - Max 20W
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Catalog PNP Transistors
Win Source Part Number 092745-MJD45H11T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MJD45H11T4 CAD Model

Description

The MJD45H11T4 is a high-performance bipolar junction transistor (BJT) from STMicroelectronics, designed to meet the stringent requirements of modern electronic circuits. This device is part of the MJD series, which is well-known for its reliability and efficiency in handling power applications.

Key Features

  • High Collector-Emitter Voltage: The MJD45H11T4 offers a collector-emitter voltage (V<sub>CEO) of 80V, making it suitable for high-voltage applications.
  • Collector Current: It supports a continuous collector current (I<sub>C) up to 8A, ensuring robust performance for heavy-load conditions.
  • Power Dissipation: With a power dissipation of 20W, this transistor can handle significant levels of power without overheating.
  • High DC Current Gain: It boasts a high DC current gain (h<sub>FE) which ensures efficient current amplification in the circuit.
  • Complementary PNP Type: The MJD45H11T4 has a complementary PNP type available, the MJD45H11T4, providing designers with flexibility in creating push-pull configurations.

Applications

The MJD45H11T4 is suitable for a wide range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Package and Quality

This transistor comes in a surface-mount DPAK package, which is ideal for compact PCB layouts. The package is designed to optimize the thermal performance and minimize the footprint on the circuit board.

STMicroelectronics is committed to delivering high-quality components. The MJD45H11T4 is manufactured with state-of-the-art technology and goes through rigorous testing to ensure it meets the highest standards for performance and reliability.

Environmental Compliance

Consistent with STMicroelectronics' commitment to environmental sustainability, the MJD45H11T4 is compliant with RoHS (Restriction of Hazardous Substances) and Reach regulations, ensuring that it is free from harmful substances and is safe for use in electronic equipment.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3019 $51.3230
405+ $0.2477 $100.3185
625+ $0.2400 $150.0000
865+ $0.2323 $200.9395
1,115+ $0.2245 $250.3175
1,495+ $0.2013 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess