EN
  • EN
  • DE

MJE521

Part No MJE521
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 4A SOT-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 40 @ 1A, 1V
Maximum Power Dissipation 40W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32-3
Win Source Part Number 137681-MJE521
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE521 CAD Model

Description

STMicroelectronics MJE521 Silicon Power Transistor

The MJE521 from STMicroelectronics is a robust silicon power transistor designed for high-speed switching applications. This transistor is a part of the company's extensive range of power transistors which are renowned for their reliability and efficiency. The MJE521 is particularly suited for use in power amplifiers and switching circuits where performance and durability are critical.

With a collector-emitter voltage (VCEO) of 40V and collector current (IC) capability of up to 4A, the MJE521 can handle moderate power levels while maintaining a low saturation voltage, thus ensuring reduced power loss and improved efficiency. This makes it an excellent choice for linear and switching applications alike.

The device is housed in a TO-225 package, which is a compact and versatile casing that ensures ease of mounting on printed circuit boards. The MJE521's package is designed to provide excellent thermal performance, which is crucial for maintaining stability and longevity in high-power and high-temperature environments.

Key features of the MJE521 include:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 4A
  • Power Dissipation (Pd): 40W
  • DC Current Gain (hFE): 30-240 at IC = 0.5A
  • High-Speed Switching: Ensures swift response times in circuits.
  • Low Collector-Emitter Saturation Voltage: Minimizes on-state losses.

Engineers and designers often choose the MJE521 for its consistent performance and the reputation of STMicroelectronics for manufacturing high-quality semiconductor products. Whether it's for consumer electronics, power management systems, or industrial applications, the MJE521 is a reliable component that provides a blend of speed, power handling, and thermal efficiency.

For detailed specifications, application circuits, and safety information, customers should consult the official datasheet and product documentation provided by STMicroelectronics. This ensures the correct application of the MJE521 and adherence to best design practices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess