Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 160mOhm at 1.5A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6.4nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 340pF at 48V
Power Dissipation (Maximum) 75W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Part Number Series STL12
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813431-STL12P6F6
Ultra Librarian 3D Model Ultra Librarian STL12P6F6 CAD Model

Description

STL12P6F6 Power MOSFET by STMicroelectronics

The STL12P6F6 is a high-performance Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of the STripFET™ VI DeepGATE™ technology line, designed to deliver both low on-resistance and low gate charge, resulting in highly efficient power conversion in various applications.

With a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -12A, the STL12P6F6 is well-suited for handling significant power levels. The device also features a low threshold voltage, which enhances its performance at low operating voltages, making it versatile for use in low voltage applications.

The STL12P6F6 offers an extremely low on-state resistance (R<sub>DS(on)) of just 0.0195 Ω max, which minimizes conduction losses and improves overall efficiency. This characteristic, combined with its low gate charge (Q<sub>g), allows for rapid switching, further enhancing the efficiency of the device in applications such as DC-DC converters, motor control circuits, and power management systems.

The device is encapsulated in a PowerFLAT™ 5x6 package, which is not only compact but also offers excellent thermal performance. This packaging technology contributes to the MOSFET's high power density and reliability, making it an ideal choice for space-constrained applications that require efficient heat dissipation.

Safety and reliability are paramount in power devices, and the STL12P6F6 incorporates features such as 100% avalanche tested and a very low intrinsic capacitance. These features ensure that the device can handle the toughest conditions and provide a long operational lifespan.

In summary, the STL12P6F6 from STMicroelectronics is a robust and efficient Power MOSFET that offers designers a high-performance solution for a wide range of power applications. Its low R<sub>DS(on), low gate charge, and compact, thermally adept packaging make it a go-to component for engineers looking to optimize power efficiency and reliability.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6950 $52.1250
180+ $0.5702 $102.6360
275+ $0.5524 $151.9100
375+ $0.5346 $200.4750
485+ $0.5168 $250.6480
650+ $0.4633 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention