EN
  • EN
  • DE

MK48T52B15

Part No MK48T52B15
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994499-MK48T52B15
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48T52B15 CAD Model

Description

The MK48T52B15 is a TIMEKEEPER® RAM 8Kb 2.7V to 5.5V 28-Pin SOH from STMicroelectronics, a leading global semiconductor company. This integrated device combines a CMOS SRAM, a real-time clock (RTC), a power-fail control circuit, and a battery, all encapsulated in a single package. It is designed to provide a reliable, long-term, non-volatile memory solution with a built-in timekeeping functionality.

Key Features

  • Integrated Power Supply: The MK48T52B15 includes an embedded lithium energy source and a power-fail control circuit, ensuring data retention and proper RTC operation during periods when the main power is unavailable.
  • Real-Time Clock: The RTC provides seconds, minutes, hours, day, date, month, and year information. It also accounts for leap years up to the year 2100, ensuring accurate timekeeping for extended periods.
  • Automatic Power-Fail Chip De-Select: When power levels drop below a predetermined threshold, the device automatically switches to its battery supply, ensuring no data loss or corruption occurs.
  • Low Power Consumption: The device operates with a very low power consumption, making it suitable for battery-backed applications where power efficiency is crucial.
  • Write Protect Function: A write-protect feature prevents inadvertent writes to the clock or memory, thus preserving the integrity of the data.
  • Surface-Mount Package: The 28-pin SOH (Small Outline Horizontal) package allows for efficient use of board space, making it ideal for compact designs.

Applications

The MK48T52B15 is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Telecommunication equipment
  • Embedded systems
  • Networking hardware
  • Computing devices

With its robust feature set and reliable performance, the MK48T52B15 from STMicroelectronics is an excellent choice for designers who require a secure and durable non-volatile memory with integrated timekeeping capabilities.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess