EN
  • EN
  • DE

MK48Z08B-20

Part No MK48Z08B-20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016230-MK48Z08B-20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48Z08B-20 CAD Model

Description

The MK48Z08B-20 is a Zero-Power RAM 8K x 8 Non-Volatile Static RAM produced by STMicroelectronics, a global semiconductor leader. This innovative memory device combines the convenience of fast static RAM with a non-volatile storage component, ensuring data retention without the need for a power source. This makes it an ideal choice for a wide range of applications where data integrity and reliability are paramount, such as real-time systems, industrial controls, and portable devices.

Operating at a speed of 200ns, the MK48Z08B-20 provides swift access to data, enhancing the performance of the system it is integrated with. The non-volatile aspect is achieved through the integration of a lithium battery within the silicon monolithic chip, which maintains the data in the absence of an external power supply. This integrated power-fail deselect circuitry ensures that the device automatically switches to battery backup mode whenever power inadequacy is detected.

The device features a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its ease of integration into various circuit designs. The MK48Z08B-20 also offers full static operation, meaning that there is no clock or refreshing required, simplifying the system design and reducing power consumption.

With an operating temperature range of 0°C to +70°C, the MK48Z08B-20 is robust and suitable for a variety of environments. Its data retention is rated at over 10 years, ensuring long-term reliability. Additionally, the device is JEDEC standard compliant for battery-backed SRAMs, which makes it a trusted choice for designers and engineers looking for a memory solution that combines volatile and non-volatile functionality in a single component.

In summary, the STMicroelectronics MK48Z08B-20 is a versatile and reliable memory component that offers the speed of SRAM with the persistence of non-volatile storage, ensuring data preservation without external power and providing a dependable solution for mission-critical applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess